NEN-EN-IEC 60444-6

Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)

active, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: active
Page Count: 30
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. "Method A", based on the π-network according to IEC 60444-1, can be used in the complete frequency range covered by this part of IEC 60444. "Reference Method B", based on the π- network or reflection method according to IEC 60444-1, IEC 60444-5 or IEC 60444-8 can be used in the complete frequency range covered by this part of IEC 60444. "Method C", an oscillator method, is suitable for measurements of fundamental mode crystal units in larger quantities with fixed conditions.

Document History

NEN-EN-IEC 60444-6
October 1, 2013
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. “Method A”, based...
August 1, 1997
Measurement of quartz crystal unit parameters by zero phase technique in a pi-network - Part 6: Measurement of drive level dependence (DLD)
Specifies a simple method of measurement and describes a suitable measuring network. Measuring method and network are suitable for use over the frequency range 1 MHz to 200 MHz. The measuring circuit...
Advertisement