NEN-EN-IEC 60297-5-101

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 26
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Covers the extended features of a plug-in unit injector/extractor handle added to subracks and plug-in units with front panels.

Document History

NEN-EN-IEC 60297-5-101
May 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle
Covers the extended features of a plug-in unit injector/extractor handle added to subracks and plug-in units with front panels.

References

Advertisement