NEN-EN-IEC 60297-3-102
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482.6 mm (19 in) series - Part 3-102: Injector/extractor handle
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction with IEC 60297-3-103.
Document History
NEN-EN-IEC 60297-3-102
October 1, 2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482.6 mm (19 in) series - Part 3-102: Injector/extractor handle
Covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction with IEC 60297-3-103.