NEN 10297-4
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors (extractors) are used with connectors according to IEC 603-2. Intended to ensure mechanical interchangeability and intermateability between plug-in units and subracks.
Document History
NEN 10297-4
December 1, 1995
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors (extractors) are used with connectors according to IEC 603-2. Intended to ensure mechanical...