NEN-EN-IEC 60793-2-50

Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 60
ICS Code (Fibres and cables): 33.180.10
scope:

Applicable to optical fibre types B1.1, B1.2, B1.3 and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.

Document History

March 1, 2016
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
NEN-EN-IEC 60793-2-50 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
February 1, 2014
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
A description is not available for this item.
July 1, 2013
Optical fibres -- Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
November 1, 2008
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in...
July 1, 2004
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
Applicable to optical fibre types B1.1, B1.2, B1.3, and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types...
NEN-EN-IEC 60793-2-50
April 1, 2002
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
Applicable to optical fibre types B1.1, B1.2, B1.3 and categories B2 and B4. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.

References

Advertisement