NEN-EN-IEC 61499-4

Function blocks - Part 4: Rules for compliance profiles

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 25
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61499 defines rules for the development of compliance profiles which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of IEC 61499-based systems, devices and software tools: - interoperability of devices from multiple suppliers; - portability of software between software tools of multiple suppliers; and - configurability of devices from multiple vendors by software tools of multiple suppliers.

Document History

June 1, 2013
Function blocks - Part 4: Rules for compliance profiles
This part of IEC 61499 defines rules for the development of compliance profiles, which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes...
NEN-EN-IEC 61499-4
May 1, 2006
Function blocks - Part 4: Rules for compliance profiles
This part of IEC 61499 defines rules for the development of compliance profiles which specify the features of IEC 61499-1 and 61499-2 to be implemented in order to promote the following attributes of...

References

Advertisement