NEN-EN-IEC 61649

Weibull analysis

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 80
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Quality in general): 03.120.01
scope:

This International Standard provides methods for analysing data from a Weibull distribution using continuous parameters such as time to failure, cycles to failure, mechanical stress, etc. This standard is applicable whenever data on strength parameters, e.g. times to failure, cycles, stress, etc. are available for a random sample of items operating under test conditions or in-service, for the purpose of estimating measures of reliability performance of the population from which these items were drawn. This standard is applicable when the data being analysed are independently, identically distributed. This should either be tested or assumed to be true (see IEC 60300-3-5). In this standard, numerical methods and graphical methods are described to plot data, to make a goodness-of-fit test, to estimate the parameters of the two- or three-parameter Weibull distribution and to plot confidence limits. Guidance is given on how to interpret the plot in terms of risk as a function of time, failure modes and possible weak population and time to first failure or minimum endurance.

Document History

NEN-EN-IEC 61649
November 1, 2008
Weibull analysis
This International Standard provides methods for analysing data from a Weibull distribution using continuous parameters such as time to failure, cycles to failure, mechanical stress, etc. This...

References

Advertisement