NEN-EN-IEC 62325-451-1

Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market

inactive
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 52
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 62325-451-1 is one of the IEC 62325-451-x series for deregulated energy market data exchanges and is applicable to European style electricity markets. Based on the European style market contextual model (IEC 62325-351), this particular International Standard specifies a UML package for the acknowledgment business process and its associated document contextual model, assembly model and XML schema for use within the European style electricity markets. The relevant aggregate core components (ACCs) defined in IEC 62325-351 have been contextualised into aggregated business information entities (ABIEs) to satisfy the requirements of the European style market acknowledgment business process. The contextualised ABIEs have been assembled into the acknowledgment document contextual model. A related assembly model and an XML schema for the exchange of acknowledgement information between market participants is automatically generated from the Assembled document contextual model.

Document History

June 1, 2017
Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market
Based on the European style market contextual model (IEC 62325-351), this part of IEC 62325 specifies a UML package for the acknowledgment business process and its associated document contextual...
NEN-EN-IEC 62325-451-1
January 1, 2014
Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market
IEC 62325-451-1 is one of the IEC 62325-451-x series for deregulated energy market data exchanges and is applicable to European style electricity markets. Based on the European style market...
Advertisement