NEN-EN-IEC 62325-451-1

Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 96
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Based on the European style market contextual model (IEC 62325-351), this part of IEC 62325 specifies a UML package for the acknowledgment business process and its associated document contextual model, assembly model and XML schema for use within the European style electricity markets. The relevant aggregate core components (ACCs) defined in IEC 62325-351 have been contextualized into aggregated business information entities (ABIEs) to satisfy the requirements of the European style market acknowledgment business process. The contextualized ABIEs have been assembled into the acknowledgment document contextual model. A related assembly model and an XML schema for the exchange of acknowledgement information between market participants is automatically generated from the assembled document contextual model.

Document History

NEN-EN-IEC 62325-451-1
June 1, 2017
Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market
Based on the European style market contextual model (IEC 62325-351), this part of IEC 62325 specifies a UML package for the acknowledgment business process and its associated document contextual...
January 1, 2014
Framework for energy market communications - Part 451-1: Acknowledgement business process and contextual model for CIM European market
IEC 62325-451-1 is one of the IEC 62325-451-x series for deregulated energy market data exchanges and is applicable to European style electricity markets. Based on the European style market...
Advertisement