NEN-EN-IEC 61800-2

Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 201
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

NEN-EN-IEC 61800-2 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the a.c. motors. It applies to adjustable speed electric power drive systems intended to feed a.c. motors from a BDM connected to line-to-line voltages up to and including 1 kV a.c. 50 Hz or 60 Hz and/or voltages up to and including 1,5 kV d.c. input side.

Document History

April 1, 2021
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for adjustable speed AC power drive systems
This part of IEC 61800 applies to adjustable speed electric AC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...
NEN-EN-IEC 61800-2
October 1, 2015
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems
NEN-EN-IEC 61800-2 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and...
June 1, 1998
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems
Applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are traction and electrical vehicle...
Advertisement