NEN-EN-IEC 61800-2

Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 196
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are traction and electrical vehicle drives. It applies to systems connected to line voltages up to 1 kV a.c., 50 Hz or 60 Hz, and load side frequency up to 600 Hz.

Document History

April 1, 2021
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for adjustable speed AC power drive systems
This part of IEC 61800 applies to adjustable speed electric AC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...
October 1, 2015
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems
NEN-EN-IEC 61800-2 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and...
NEN-EN-IEC 61800-2
June 1, 1998
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems
Applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are traction and electrical vehicle...
Advertisement