NEN-EN-IEC 61937-6
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
active
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | active |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and MPEG-4 AAC formats. It includes the following significant technical changes with respect to EN 61937-6:2002: a) addition of data-type for MPEG2 AAC low sampling frequency; b) additon of data-type for MPEG-4 AAC.
Document History
April 1, 2014
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC formats
A description is not available for this item.
NEN-EN-IEC 61937-6
August 1, 2006
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and MPEG-4 AAC formats. It includes the...
November 1, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC format
Specifies the method for the digital audio interface specified in IEC 60598 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) format.