NEN-EN-IEC 61937-6/A1

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC formats

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
ICS Code (Information coding): 35.040
ICS Code (Multimedia systems and teleconferencing equipment): 33.160.60
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40

Document History

NEN-EN-IEC 61937-6/A1
April 1, 2014
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC formats
A description is not available for this item.
August 1, 2006
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC audio formats
This part of IEC 61937 specifies the method for IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) and MPEG-4 AAC formats. It includes the...
November 1, 2002
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC format
Specifies the method for the digital audio interface specified in IEC 60598 to convey non-linear PCM bitstreams encoded in accordance with the MPEG-2 AAC (Advanced Audio Coding) format.
Advertisement