NEN-EN-ISO 10438-2

Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 80
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both. These systems can serve equipment such as compresso rs, gears, pumps and drivers.

Document History

NEN-EN-ISO 10438-2
January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both....
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both....
January 1, 2004
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for general or special purpose...
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for general or special purpose...
Advertisement