NEN-EN-ISO 10438-2
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both. These systems can serve equipment such as compresso rs, gears, pumps and drivers.
Document History
January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both....
NEN-EN-ISO 10438-2
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, sp ecifies requirements for oil systems for specialpurpose applic ations. These oil systems can provide lubrication oil, seal oi l or both....
January 1, 2004
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for general or special purpose...
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry gas face-type shaft-sealing systems, and control-oil systems for general or special purpose...