NEN-EN-ISO 105-D01

Textiles - Tests colour fastness - Part D01: Colour fastness to dry cleaning

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

A specimen of the textile in contact with a cotton fabric bag together with non-corrodible steel discs is agitated in perchloroethylene, then squeezed or centrifuged, and dried in hot air. The change in colour of the specimen is assessed with the grey scale for assessing change in colour. Not suitable for the evaluation of the durability of textile finishes.

Document History

May 1, 2010
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to dry-cleaning in perchloroethylene solvent. This method is neither...
NEN-EN-ISO 105-D01
April 1, 1995
Textiles - Tests colour fastness - Part D01: Colour fastness to dry cleaning
A specimen of the textile in contact with a cotton fabric bag together with non-corrodible steel discs is agitated in perchloroethylene, then squeezed or centrifuged, and dried in hot air. The change...
Advertisement