NEN-EN-ISO 105-D01

Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 18
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to dry-cleaning in perchloroethylene solvent. This method is neither suitable for the evaluation of the durability of textile finishes, nor is it intended for use in evaluating the resistance of colours to spot and stain removal procedures used by the dry-cleaner. This test covers colour fastness to dry-cleaning only; commercial dry-cleaning practice normally involves other operations, such as water spotting, solvent spotting and steam pressing, etc., for which other standard test methods are available if the full response to dry-cleaning of a textile is to be assessed. The presence of absorbed water in dry-cleaning solvent, or the presence of a detergent and water in a dry-cleaning solvent, are known to alter the colour fastness properties of some materials. This test requires the assessment of the material under test in a dry state, using solvent alone, within containers that do not contain water. Fastness to dry cleaning, without further qualification, means fastness to dry cleaning in perchloroethylene. However, if required, other solvents that are used for textile cleaning may be used.

Document History

NEN-EN-ISO 105-D01
May 1, 2010
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to dry-cleaning in perchloroethylene solvent. This method is neither...
April 1, 1995
Textiles - Tests colour fastness - Part D01: Colour fastness to dry cleaning
A specimen of the textile in contact with a cotton fabric bag together with non-corrodible steel discs is agitated in perchloroethylene, then squeezed or centrifuged, and dried in hot air. The change...
Advertisement