NEN-EN-ISO 15103-2
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyphenylene ether moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
June 1, 2007
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 15103 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of poly(phenylene ether) moulding and extrusion materials....
June 1, 2006
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of ISO 15103 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of poly(phenylene ether) moulding and extrusion materials....
NEN-EN-ISO 15103-2
August 1, 2004
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyphenylene ether moulding and extrusion materials. Requirements for handling...