NEN-EN-ISO 17836

Thermal spraying - Determination of the deposition efficiency for thermal spraying

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
ICS Code (Surface treatment): 25.220.20
scope:

It is essential to apply this document if data concerning the deposition efficiency of a spray process in connection with a defined spray material are required. This document defines the procedure for determining the deposition efficiency for a thermal spray process in connection with a spray material and related equipment and auxiliary materials. It is applicable for all thermal spray processes (see EN 657) and all wire, rod, cord and powder spray materials.

Document History

January 1, 2018
Thermal spraying - Determination of the deposition efficiency for thermal spraying
NEN-EN-ISO 17836 specifies a test procedure to determine the deposition efficiency for thermal spraying. It provides a reliable comparison method between different spray processes and different feed...
NEN-EN-ISO 17836
November 1, 2004
Thermal spraying - Determination of the deposition efficiency for thermal spraying
It is essential to apply this document if data concerning the deposition efficiency of a spray process in connection with a defined spray material are required. This document defines the procedure...
June 1, 2002
Determination of the deposition efficiency for thermal spraying
It is essential to apply this document if data concerning the deposition efficiency of a spray process in connection with a defined spray material are required. This document defines the procedure...
Advertisement