NEN-EN-ISO 17836

Thermal spraying - Determination of the deposition efficiency for thermal spraying

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Surface treatment): 25.220.20
scope:

NEN-EN-ISO 17836 specifies a test procedure to determine the deposition efficiency for thermal spraying. It provides a reliable comparison method between different spray processes and different feed stock. It is applicable for all thermal spray processes (see ISO 14917) and all wire, rod, cord and powder spray materials. It is applicable when data concerning the deposition efficiency of a spray process in connection with a defined spray material are required.

Document History

NEN-EN-ISO 17836
January 1, 2018
Thermal spraying - Determination of the deposition efficiency for thermal spraying
NEN-EN-ISO 17836 specifies a test procedure to determine the deposition efficiency for thermal spraying. It provides a reliable comparison method between different spray processes and different feed...
November 1, 2004
Thermal spraying - Determination of the deposition efficiency for thermal spraying
It is essential to apply this document if data concerning the deposition efficiency of a spray process in connection with a defined spray material are required. This document defines the procedure...
June 1, 2002
Determination of the deposition efficiency for thermal spraying
It is essential to apply this document if data concerning the deposition efficiency of a spray process in connection with a defined spray material are required. This document defines the procedure...
Advertisement