NEN-EN-ISO 14880-1

Microlens array - Part 1: Vocabulary

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 31
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Electronics (Vocabularies)): 01.040.31
scope:

Defines terms for microlens arrays. It applies to microlens ar rays which consist of arrays of very small lenses formed insid e or on or more surfaces of a common substrate. The aim of the standard is to improve the compatibility and interchangeabili ty of lens arrays from different suppliers and to enhance the development of technology using microlens arrays.

Document History

August 1, 2016
Optics and photonics - Microlens arrays - Part 1: Vocabulary and general properties
NEN-EN-ISO 14880-1 defines terms for microlens arrays. It applies to microlens arrays which consist of arrays of very small lenses formed inside or on one or more surfaces of a common substrate and...
December 1, 2008
Optics and photonics - Microlens arrays - Part 1: Vocabulary
A description is not available for this item.
NEN-EN-ISO 14880-1
April 1, 2005
Microlens array - Part 1: Vocabulary
Defines terms for microlens arrays. It applies to microlens ar rays which consist of arrays of very small lenses formed insid e or on or more surfaces of a common substrate. The aim of the standard...
Advertisement