NEN-EN-ISO 14880-1/C1+C2
Optics and photonics - Microlens arrays - Part 1: Vocabulary
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2008 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Electronics (Vocabularies)): | 01.040.31 |
Document History
August 1, 2016
Optics and photonics - Microlens arrays - Part 1: Vocabulary and general properties
NEN-EN-ISO 14880-1 defines terms for microlens arrays. It applies to microlens arrays which consist of arrays of very small lenses formed inside or on one or more surfaces of a common substrate and...
NEN-EN-ISO 14880-1/C1+C2
December 1, 2008
Optics and photonics - Microlens arrays - Part 1: Vocabulary
A description is not available for this item.
April 1, 2005
Microlens array - Part 1: Vocabulary
Defines terms for microlens arrays. It applies to microlens ar rays which consist of arrays of very small lenses formed insid e or on or more surfaces of a common substrate. The aim of the standard...