NEN-EN-ISO 1833-17
Textiles - Quantitative chemical analysis - Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Man-made fibres): | 59.060.20 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This part of ISO 1833 specifies a method, using sulfuric acid, to determine the percentage of chlorofibres, after removal of non-fibrous material, in textiles made of binary mixtures of - chlorofibres based on homopolymers of vinyl chloride (after-chlorinated or not) and - cotton, viscose, cupro, modal, acetate, triacetate, polyamide, polyester, certain acrylic and certain modacrylic fibres. [The modacrylics concerned are those which give a limpid solution when immersed in concentrated sulfuric acid (ρ = 1,84 g/ml).] This method can be used, particularly in place of the methods described in ISO 1833-12 and ISO 1833-13, in all cases where a preliminary test shows that the chlorofibres do not dissolve completely either in dimethylformamide or in the azeotropic mixture of carbon disulfide and acetone.
Document History