NEN-EN-ISO 21809-2

Petroleum and natural gas industries - External coatings for buried and submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 52
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied externally for the corrosion protection of bare steel pipe for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. High-temperature coatings with a glass transition of above 120 °C or FBE primer coatings for three- or multilayer polyethylene or polypropylene coatings are not covered by this part of ISO 21809.

Document History

November 1, 2014
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings
NEN-EN-ISO 17730 specifies requirements and their test methods for total digestible fluoride content in dental varnishes containing fluoride, intended for use in the oral cavity directly on the outer...
September 1, 2012
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Single layer fusion-bonded epoxy coatings
NEN-EN-ISO 17730 specifies requirements and their test methods for total digestible fluoride content in dental varnishes containing fluoride, intended for use in the oral cavity directly on the outer...
April 1, 2009
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings
A description is not available for this item.
February 1, 2009
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings
A description is not available for this item.
NEN-EN-ISO 21809-2
January 1, 2008
Petroleum and natural gas industries - External coatings for buried and submerged pipelines used in pipeline transportation systems - Part 2: Fusion-bonded epoxy coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
May 1, 2006
Petroleum and natural gas industries - External coatings for buried and submerged pipelines used in pipeline transportation systems - Part 2: Fusion bonded epoxy coatings
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied...
Advertisement