NEN-EN-ISO 21809-2
Petroleum and natural gas industries - External coatings for buried and submerged pipelines used in pipeline transportation systems - Part 2: Fusion bonded epoxy coatings
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This part of ISO 21809 specifies the requirements for qualification, application, testing and handling of materials for plant application of single-layer fusion-bonded epoxy (FBE) coatings applied externally for the corrosion protection of bare steel pipe for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. High-temperature coatings with a glass transition of above 120 °C or FBE primer coatings for three- or multilayer polyethylene or polypropylene coatings are not covered by this part of ISO 21809.
Document History