NEN-EN-ISO 26782

Anaesthetic and respiratory equipment - Spirometers intended for use for the assessment of pulmonary function in humans

inactive
Organization: NEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 38
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard specifies requirements for SPIROMETERS intended for the assessment of pulmonary function in humans weighing more than 10 kg. This International Standard applies to a SPIROMETER that measure timed forced expired volumes, either as part of an integrated lung function device or as a stand-alone device, irrespective of the measuring method employed. Devices intended for continuously monitoring PATIENTS are outside the scope of this International Standard.

Document History

November 1, 2009
Anaesthetic and respiratory equipment - Spirometers intended for the measurement of time forced expired volumes in humans
A description is not available for this item.
July 1, 2009
Anaesthetic and respiratory equipment - Spirometers intended for the measurement of time forced expired volumes in humans
This International Standard specifies requirements for SPIROMETERS intended for the assessment of pulmonary function in humans weighing more than 10 kg. This International Standard applies to a...
NEN-EN-ISO 26782
October 1, 2007
Anaesthetic and respiratory equipment - Spirometers intended for use for the assessment of pulmonary function in humans
This International Standard specifies requirements for SPIROMETERS intended for the assessment of pulmonary function in humans weighing more than 10 kg. This International Standard applies to a...

References

Advertisement