DSF/FprEN 60794-2-30

Optical fibre cables -- Part 2-30: Indoor cables - Family specification for ribbon cables

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Clause B.2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installations governed by the MICE table of ISO/IEC 24702.

Document History

January 12, 2009
Optical fibre cables – Part 2-30: Indoor cables – Family specification for ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
March 14, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
This part of 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
DSF/FprEN 60794-2-30
Optical fibre cables -- Part 2-30: Indoor cables - Family specification for ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
Optical fibre cables - Part 2-30: Indoor optical cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2...
Advertisement