DSF/FPREN 60794-2-30

Optical fibre cables - Part 2-30: Indoor optical cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. The requirements of this specification are written to define flat ribbon cable. Other cable constructions are allowed. Annex B contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 [7]1.

Document History

January 12, 2009
Optical fibre cables – Part 2-30: Indoor cables – Family specification for ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
March 14, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
This part of 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
Optical fibre cables -- Part 2-30: Indoor cables - Family specification for ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
DSF/FPREN 60794-2-30
Optical fibre cables - Part 2-30: Indoor optical cables - Family specification for optical fibre ribbon cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification which covers indoor optical fibre ribbon cables for use in terminated cable assemblies. The requirements of the sectional specification IEC 60794-2...
Advertisement