NEN-EN-ISO 6009/C1
Hypodermic needles for single use - Colour coding for identification
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Colour coding): | 01.070 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
September 1, 2016
Hypodermic needles for single use - Colour coding for identification
NEN-EN-ISO 6009 establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to...
NEN-EN-ISO 6009/C1
July 1, 2008
Hypodermic needles for single use - Colour coding for identification
A description is not available for this item.
September 1, 1994
Hypodermic needles for single use - Colour coding for identification
This standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thin-walled...