NEN-EN-ISO 6009
Hypodermic needles for single use - Colour coding for identification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
NEN-EN-ISO 6009 establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled needles, and to opaque and translucent colours. This International Standard is not applicable to pen-needles.
Document History
NEN-EN-ISO 6009
September 1, 2016
Hypodermic needles for single use - Colour coding for identification
NEN-EN-ISO 6009 establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to...
July 1, 2008
Hypodermic needles for single use - Colour coding for identification
A description is not available for this item.
September 1, 1994
Hypodermic needles for single use - Colour coding for identification
This standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thin-walled...