NEN-EN-ISO 6383-1

Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 19
ICS Code (Films and sheets): 83.140.10
scope:

NEN-EN-ISO 6383-1 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined conditions of pre-treatment, temperature, humidity, and speed of testing. The method is applicable to film and sheeting of both flexible and rigid materials, provided that the material is not so rigid that brittle fracture occurs during the test, or so deformable, in an irreversible way, that the energy used in the deformation of the specimen legs is significant (i.e. is not negligible) with respect to the energy used in tearing. The method may not be suitable for determining the tear properties of cellular sheet and film.

Document History

NEN-EN-ISO 6383-1
January 1, 2016
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
NEN-EN-ISO 6383-1 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined...
August 1, 2004
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
Specifies a method of determing the tear resistance of plastic film or sheet less than 1 mm thick, tested under defined conditions. A rectangular test specimen having a longitudinal slit extending...

References

Advertisement