NEN-EN-ISO 6383-1

Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 14
ICS Code (Films and sheets): 83.140.10
scope:

Specifies a method of determing the tear resistance of plastic film or sheet less than 1 mm thick, tested under defined conditions. A rectangular test specimen having a longitudinal slit extending over its half length is subjected to a tensile test on the "trouser legs" formed by the slit. The average force required to tear the specimen completely along its length is used to calculate the tear resistance in N/mm.

Document History

January 1, 2016
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
NEN-EN-ISO 6383-1 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined...
NEN-EN-ISO 6383-1
August 1, 2004
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method
Specifies a method of determing the tear resistance of plastic film or sheet less than 1 mm thick, tested under defined conditions. A rectangular test specimen having a longitudinal slit extending...

References

Advertisement