NEN-EN-ISO 3679

Determination of flash point - Rapid equilibrium closed cup method

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 32
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum, and related products having closed cup flash points within the range of - 30 °C to 300 °C. When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable for the determination of the flash point of fatty acid methyl esters (FAME).

Document History

March 1, 2015
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method
NEN-EN-ISO 3679 specifies procedures for flash point tests, within the temperature range of -30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and varnishes,...
NEN-EN-ISO 3679
April 1, 2004
Determination of flash point - Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum,...
February 1, 2003
Determination of flash point - Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum,...
Advertisement