NEN-EN-ISO 3679
Determination of flash point - Rapid equilibrium closed cup method
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum, and related products having closed cup flash points within the range of - 30 °C to 300 °C. When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable for the determination of the flash point of fatty acid methyl esters (FAME).
Document History