NEN-EN-ISO 8254-1
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may also be used for glossy uncoated papers such as supercalendered papers.
Document History
NEN-EN-ISO 8254-1
March 1, 2009
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may...
June 1, 2007
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may...
February 1, 2003
Paper and board - Measurement of specular gloss - Part 1: 75° gloss with a converging beam, TAPPI method
Specifies a method for measuring the specular gloss of paper at an angle of 75 ° to the normal to the paper surface. Although its chief application is to coated papers, it may also be used for glossy...