NEN-EN-ISO 8254-1
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may also be used for glossy uncoated papers such as supercalendered papers.
Document History
March 1, 2009
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may...
NEN-EN-ISO 8254-1
June 1, 2007
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper at an angle of 75° to the normal to the paper surface. Although its chief application is to coated papers, it may...
February 1, 2003
Paper and board - Measurement of specular gloss - Part 1: 75° gloss with a converging beam, TAPPI method
Specifies a method for measuring the specular gloss of paper at an angle of 75 ° to the normal to the paper surface. Although its chief application is to coated papers, it may also be used for glossy...