NEN-EN-ISO 8735

Parallel pins with internal thread, of hardened steel or martensitic stainless steel

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.

Document History

NEN-EN-ISO 8735
November 1, 1997
Parallel pins with internal thread, of hardened steel or martensitic stainless steel
Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1,...
November 1, 1994
Parallel pins with internal thread, hardened steel and martensitic stainless steel
Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1,...
Advertisement