NEN-EN-ISO 8735
Parallel pins with internal thread, hardened steel and martensitic stainless steel
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1, from 6 mm to 50 mm inclusive.
Document History
November 1, 1997
Parallel pins with internal thread, of hardened steel or martensitic stainless steel
Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1,...
NEN-EN-ISO 8735
November 1, 1994
Parallel pins with internal thread, hardened steel and martensitic stainless steel
Specifies the characteristics of parellel pins with internal thread of steel, through hardened or case hardened or of martensitic stainless steel, with metric dimensions and nominal diameters, d1,...