RTCA DO-280 VOLUME 1 & 2
Interoperability Requirements Standard For ATN Baseline 1 (INTEROP ATN B1) - Volume 1 and 2
| Organization: | RTCA |
| Publication Date: | 26 June 2007 |
| Status: | active |
| Page Count: | 710 |
scope:
This update to DO-280, initially issued in June 2002, includes:
1) The Controller Pilot Data Link Communications (CPDLC) protected mode feature
2) Revisions to the ACM Service
3) An update CPDLC message set per ICAO Doc 4444 & DO-290 - Ch. 2/ED-120 - Ch. 2
4) Aircraft timer (tts) made optional
5) Corrections to the DO-280 "A" version.
DO-280B provides interoperability requirements for ATN B1 ground systems providing continental data link services to ATN B1 aircraft.
This document is compiled in two volumes which are not sold separately:
- Volume 1, Sections 1 - 4
- Volume 2, Annexes A - C; Appendices A - C
Document History