RTCA DO-280 VOLUME 1 & 2
Change 1 Interoperability Requirements Standard for Aeronautical Telecommunication Network Baseline 1 (ATN B1 Interop Standards
active, Most Current
Buy Now
| Organization: | RTCA |
| Publication Date: | 18 March 2014 |
| Status: | active |
| Page Count: | 12 |
scope:
Change 1 to DO-280B addresses three different improvements; to permit the selection and acceptance of CPDLC messages, containing HF, SAT and UHF frequencies by ANSPs at the Oceanic/Continental boundaries, to optimize the transfer of CPDLC connections and to optimize the transfer of voice communications within the same ATSU.
Document History
RTCA DO-280 VOLUME 1 & 2
March 18, 2014
Change 1 Interoperability Requirements Standard for Aeronautical Telecommunication Network Baseline 1 (ATN B1 Interop Standards
Change 1 to DO-280B addresses three different improvements; to permit the selection and acceptance of CPDLC messages, containing HF, SAT and UHF frequencies by ANSPs at the Oceanic/Continental...
June 26, 2007
Interoperability Requirements Standard For ATN Baseline 1 (INTEROP ATN B1) - Volume 1 and 2
This update to DO-280, initially issued in June 2002, includes:
1) The Controller Pilot Data Link Communications (CPDLC) protected mode feature
2) Revisions to the ACM Service
3) An update CPDLC...
July 29, 2004
Interoperability Requirements Standard for ATN Baseline 1 (INTEROP ATN B1)
A description is not available for this item.