NEN-ISO 3069
End-suction centrifugal pumps - Dimensions of cavities for mechanical seals and for soft packing
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Pumps): | 23.080 |
scope:
Specifies the dimensions of the seal cavity for step balanced mechanical seals, mechanical seals suitable for straight shafts, and for soft packing, to be used with horizontal end suction centrifugal pumps including those complying with ISO 2858. Althought applicable to general-purpose and heavy-duty process applications, it is not intended for use in processes with slurries or with high levels of solids.
Document History