NEN-ISO 3069
End-suction centrifugal pumps - Dimensions of cavities for mechanical seals and for soft packing
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1982 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard specifies the dimensions of the cavity for balanced and unbalanced mechanical seals for soft packing for use with end suction centrifugal pumps, rating 16 bar, in accordance with ISO 2858. It can, however, apply to other rotating machinery.
Document History
December 1, 2000
End-suction centrifugal pumps - Dimensions of cavities for mechanical seals and for soft packing
Specifies the dimensions of the seal cavity for step balanced mechanical seals, mechanical seals suitable for straight shafts, and for soft packing, to be used with horizontal end suction centrifugal...
NEN-ISO 3069
March 1, 1982
End-suction centrifugal pumps - Dimensions of cavities for mechanical seals and for soft packing
This International Standard specifies the dimensions of the cavity for balanced and unbalanced mechanical seals for soft packing for use with end suction centrifugal pumps, rating 16 bar, in...