DIN EN ISO 10848-2

Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence Corrigendum 1 to English version of DIN EN ISO 10848-2:2006-08

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2007
Status: inactive
Page Count: 2
ICS Code (Acoustics in building. Sound insulation): 91.120.20

Document History

February 1, 2018
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 2: Application to Type B elements when the junction has a small influence (ISO 10848-2:2017)
ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document considers only laboratory measurements. The...
October 1, 2016
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 2: Application to Type B elements when the junction has a small influence (ISO/DIS 10848-2:2016); German and English version prEN ISO 10848-2:2016
A description is not available for this item.
DIN EN ISO 10848-2
July 1, 2007
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence Corrigendum 1 to English version of DIN EN ISO 10848-2:2006-08
A description is not available for this item.
August 1, 2006
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 2: Application to light elements when the junction has a small influence (ISO 10848-2:2006)
A description is not available for this item.

References

Advertisement