NEN-ISO 5700

Tractors for agriculture and forestry - Roll-over protective structures - Static test method and acceptance conditions

active, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: active
Page Count: 46
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (Forestry equipment): 65.060.80
scope:

This International Standard specifies a static test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled or tracked tractors for agriculture and forestry. It is applicable to tractors having at least two axles for wheels mounted with pneumatic tyres, or having tracks instead of wheels, with an unballasted tractor mass of not less than 600 kg and a minimum track width of the rear wheels greater than 1 150 mm. It is not applicable to tractors having a mass ratio (maximum permissible mass / reference mass) greater than 1,75.

Document History

NEN-ISO 5700
May 1, 2013
Tractors for agriculture and forestry - Roll-over protective structures - Static test method and acceptance conditions
This International Standard specifies a static test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled or tracked tractors for agriculture and...
November 1, 2006
Tractors for agriculture and forestry - Roll-over protective structures (ROPS) - Static test method and acceptance conditions
This International Standard specifies a static test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry. It is...
Advertisement