NEN-ISO 5700
Tractors for agriculture and forestry - Roll-over protective structures (ROPS) - Static test method and acceptance conditions
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
| ICS Code (Forestry equipment): | 65.060.80 |
scope:
This International Standard specifies a static test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry. It is applicable to tractors having at least two axles for wheels mounted with pneumatic tyres, or having tracks instead of wheels, with an unballasted tractor mass of not less than 800 kg and a minimum track width of the rear wheels greater than 1 150 mm.
Document History