NEN - NPR-CEN/TS 1455-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 23
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1455-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of thirdparty certification procedures. In conjunction with EN 1455-1, this document is applicable to solid-wall piping systems made of acrylonitrilebutadiene- styrene (ABS) intended to be used for the following purposes: - for soil and waste discharge (low and high temperature) inside buildings (application area code "B"); - for soil and waste discharge (low and high temperature) inside buildings and buried in ground within the building structure (application area code "BD").

Document History

NPR-CEN/TS 1455-2
May 1, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1455-1 intended to be included in the...

References

Advertisement