NEN - NVN-ENV 1455-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 21
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

Gives guidance for the assessment to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) requirements for materials, components, joints and assemblies;b) requirements for the manufacturer's quality system;c) definitions and procedures to be applied if third party certification is involved. Is applicable to solid-wll piping systems made of acrylonitrile-butadiene-styrene (ABS) in the field of soil and waste discharge (low and high temperature) - inside buildings (applications area code "B") and - inside buildings and buried in ground within the building structure (application area code "BD").

Document History

NVN-ENV 1455-2
July 1, 2001
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity
Gives guidance for the assessment to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) requirements for materials, components, joints and...

References

Advertisement