DLA - DSCC-VID-V62/07644

MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 October 2007
Status: inactive
Page Count: 64
scope:

This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), and an operating temperature range of 40°C to +105°C (device type 02 and 03).

Document History

August 23, 2022
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type...
April 22, 2008
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), an...
February 5, 2008
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), an...
DSCC-VID-V62/07644
October 1, 2007
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), and...

References

Advertisement