DLA - DSCC-VID-V62/07644 REV A

MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 February 2008
Status: inactive
Page Count: 64
scope:

This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), an operating temperature range of -40°C to +105°C (device type 02 and 03), and an extended operating temperature range of -55°C to +105°C (device type 04).

Document History

August 23, 2022
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type...
April 22, 2008
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), an...
DSCC-VID-V62/07644 REV A
February 5, 2008
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), an...
October 1, 2007
MICROCIRCUIT, DIGITAL, VIDEO/IMAGING FIXED POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Fixed-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +85°C (devices type 01), and...

References

Advertisement