NEN - NPR-IEC 60724/A1
Short-circuit temperature limits of electric cables with rated voltages of 1 kV U[m] = 1,2 kV) and 3 kV U[m] = 3,6 kV)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Cables): | 29.060.20 |
Document History
NPR-IEC 60724/A1
October 1, 2008
Short-circuit temperature limits of electric cables with rated voltages of 1 kV U[m] = 1,2 kV) and 3 kV U[m] = 3,6 kV)
A description is not available for this item.
January 1, 2001
Short-circuit temperature limits of electric cables with rated voltages of 1 kV U[m] = 1,2 kV) and 3 kV U[m] = 3,6 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) with regard to the following: - insulating...